EN
  • EN
  • DE

1N5347B

Part No 1N5347B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 5W AXIAL / 5 Watt Zener Diode 5.1 to 200 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Power - Max 5W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 7.6V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Part Number Series 1N5347
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813547-1N5347B
Ultra Librarian 3D Model Ultra Librarian 1N5347B CAD Model

Description

ON Semiconductor 1N5347B Zener Diode

The 1N5347B is a robust 5W Zener diode from ON Semiconductor, designed to provide a reliable voltage regulation solution for a wide range of electronic applications. This Zener diode is characterized by its ability to maintain a stable voltage across its terminals when it is subjected to a reverse current, making it an essential component for voltage regulation and protection purposes.

Key Features

  • Voltage Regulation: The 1N5347B has a nominal Zener voltage of 10V, which makes it suitable for circuits that require a regulated voltage of around 10 volts.
  • Power Dissipation: With a power rating of 5 watts, this diode can dissipate significant power without damage, making it suitable for high-power applications.
  • High Surge Capability: The device is capable of sustaining high surge currents, offering excellent transient protection for sensitive circuits.
  • Thermal Resistance: Its low thermal resistance ensures efficient heat dissipation, contributing to the diode's reliability and longevity.
  • Package: The 1N5347B comes in a DO-15 axial lead package, which is easy to install and compatible with various PCB designs.
  • Standard Tolerance: The diode has a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.

Applications

The 1N5347B Zener diode is used in a multitude of applications, including:

  • Voltage regulation circuits in power supplies
  • Overvoltage protection in sensitive electronics
  • Switching power supplies
  • Consumer electronics
  • Industrial and commercial systems requiring stable voltage

With its combination of features, the ON Semiconductor 1N5347B Zener diode is a reliable and cost-effective choice for designers seeking stable voltage performance and robust surge protection. Its industry-standard package and wide acceptance make it a go-to component for both prototyping and mass production.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2299 $50.5780
530+ $0.1887 $100.0110
825+ $0.1828 $150.8100
1,135+ $0.1769 $200.7815
1,465+ $0.1710 $250.5150
1,960+ $0.1533 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess