EN
  • EN
  • DE

1N5346BG

Part No 1N5346BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000775-1N5346BG
Manufacturer onsemi
Category Discrete Semiconductor Products -Diodes Zener -Single Zener Diodes
Package Bulk
Package / Case T-18, Axial
Mounting Type Through Hole
Operating Temperature -65°C ~ 200°C
Supplier Device Package Axial
Base Product Number 1N5346
Power - Max 5 W
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 1N5346BG CAD Model

Description

ON Semiconductor 1N5346BG Zener Diode

The 1N5346BG is a robust Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This electronic component is designed to provide a precise voltage reference, making it an essential part of voltage regulation and protection circuits. With a Zener voltage of 9.1V and a power dissipation of 5W, this diode is suitable for a wide range of applications, including power supply circuits and voltage-sensitive devices.

Key Features:

  • Zener Voltage (VZ): 9.1 volts, providing a stable reference voltage for various circuit designs.
  • Power Dissipation (PD): 5 watts, enabling the diode to handle significant power levels without degradation of its performance.
  • Package: The 1N5346BG comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of mounting on printed circuit boards (PCBs).
  • Surge Current: It features a surge current specification, ensuring the diode can withstand transient over-voltage conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which strikes a balance between precision and cost-effectiveness for most applications.
  • Operating Temperature: This diode operates in a wide temperature range, making it suitable for use in various environmental conditions.
  • Standard Zener Breakdown Voltage Range: The range ensures that the device is versatile for different voltage regulation scenarios.

Applications:

The 1N5346BG is ideal for a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Computer motherboards
  • Consumer electronics

ON Semiconductor's commitment to quality means that the 1N5346BG Zener diode is manufactured to high standards, ensuring reliability for designers and manufacturers alike. Whether you're working on a hobbyist project or developing commercial electronics, this component offers a combination of performance and affordability that makes it a go-to choice for voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess