EN
  • EN
  • DE

1N5345BRLG(8.7V)

Part No 1N5345BRLG(8.7V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150069-1N5345BRLG(8.7V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5345BRLG(8.7V) CAD Model

Description

ON Semiconductor 1N5345BRLG Zener Diode

The ON Semiconductor 1N5345BRLG is a robust Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic applications. With a nominal Zener voltage of 8.7V, this component is ideal for use in power supply circuits, voltage reference modules, and other systems that require a stable and reliable voltage reference.

This Zener diode comes in a DO-201AE package, which is known for its durability and high thermal performance. The package is lead formed for ease of mounting on a printed circuit board (PCB) and is supplied in tape and reel format, making it suitable for automated assembly processes. The 1N5345BRLG is characterized by its low dynamic impedance and surge current capability, which ensures stable operation even under transient conditions.

Key features of the 1N5345BRLG include:

  • Nominal Zener Voltage: 8.7 volts, providing precise voltage regulation for a variety of circuits.
  • Power Dissipation: With a power rating of 5 watts, this diode can handle significant power levels, making it suitable for high-power applications.
  • Surge Current Capability: Engineered to withstand voltage surges, ensuring long-term reliability and protection against voltage spikes.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation.
  • Wide Operating Temperature Range: Capable of operating over a temperature range of -65°C to +175°C, suitable for use in harsh environments.

ON Semiconductor's commitment to quality is evident in the 1N5345BRLG, which is designed and manufactured to meet the high reliability standards expected in industrial, automotive, and telecommunication applications. The device is also RoHS compliant, indicating that it is manufactured with environmentally safe materials.

Whether you are designing a power management system, overvoltage protection circuit, or need a precise voltage reference, the ON Semiconductor 1N5345BRLG Zener diode offers a reliable solution that engineers and designers can trust.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess