EN
  • EN
  • DE

1N5342BRL

Part No 1N5342BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 6.8 V 5 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package T-18, Axial
Case / Package Axial
Family Name 1N5342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5342BRLOSCT, 1N5342BRLOSTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905703-1N5342BRL
Ultra Librarian 3D Model Ultra Librarian 1N5342BRL CAD Model

Description

ON Semiconductor 1N5342BRL Zener Diode

The 1N5342BRL from ON Semiconductor is a robust 5W Zener diode designed for providing regulated voltage levels within electronic circuits. This reliable component is a popular choice for designers and engineers who require a stable reference voltage in a variety of applications.

Key Features

  • Voltage Regulation: The 1N5342BRL offers a Zener voltage of 6.8V, making it suitable for applications that require a precise 6.8V reference.
  • Power Dissipation: With a power rating of 5 watts, this Zener diode can handle significant power levels, making it ideal for dissipating excess voltage and protecting sensitive components.
  • Package Type: Packaged in a DO-201AE, this device is through-hole mountable and is known for its ease of integration into a wide range of electronic circuits.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N5342BRL is a highly reliable component, withstanding rigorous conditions without performance degradation.
  • Wide Operating Temperature Range: This diode operates effectively across a broad temperature range from -65°C to +175°C, accommodating various environmental conditions.

Applications

The 1N5342BRL is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply circuits
  • Consumer electronics
  • Industrial systems

Quality and Standards

ON Semiconductor ensures that the 1N5342BRL meets the highest quality and performance standards. This Zener diode is compliant with the RoHS directive, making it an environmentally friendly choice for modern electronics. The product is also lead-free, catering to the global initiative for reducing hazardous substances in electronic components.

In summary, the 1N5342BRL from ON Semiconductor is a dependable and efficient solution for voltage regulation needs in a wide array of electronic applications. Its robust design, coupled with ON Semiconductor's reputation for quality, makes it an excellent choice for engineers seeking a high-performance Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3564 $58.8060
395+ $0.2926 $115.5770
615+ $0.2834 $174.2910
845+ $0.2742 $231.6990
1,090+ $0.2651 $288.9590
1,460+ $0.2377 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,300 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess