ON Semiconductor 1N5226BRL Zener Diode
The 1N5226BRL from ON Semiconductor is a highly reliable Zener diode that offers excellent stability and performance for voltage regulation applications. This Zener diode is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits, including power supplies, voltage regulators, and protection circuits.
Key Features:
- Nominal Zener Voltage: The 1N5226BRL offers a nominal Zener voltage of 3.3V, which is ideal for various low-voltage applications.
- Power Dissipation: With a power dissipation of 500mW, this diode can handle a moderate amount of power, making it suitable for many electronic designs.
- Standard Tolerance: The Zener voltage tolerance is ±5%, providing a balance between precision and affordability.
- Package: The device comes in a DO-35 glass package, which is known for its high thermal performance and durability.
- Operating Temperature Range: It operates within a temperature range of -65°C to +175°C, ensuring reliable performance under extreme conditions.
- Lead-Free and RoHS Compliant: The 1N5226BRL is lead-free and RoHS compliant, making it an environmentally friendly choice that meets current regulations.
Applications:
The 1N5226BRL is versatile and can be used in various applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial equipment
- Telecommunication systems
ON Semiconductor's commitment to quality ensures that the 1N5226BRL Zener diode is a reliable choice for designers looking to incorporate voltage reference and protection features into their circuits. With its precise voltage control and robust construction, the 1N5226BRL is a valuable component for maintaining the stability and longevity of electronic systems.