EN
  • EN
  • DE

1N4758A-T50A

Part No 1N4758A-T50A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Zener Diode 56 V 1 W ±5% Through Hole DO-41
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-41
Family Name 1N4758
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N4758A_T50ATB-ND, 1N4758A_T50A-ND, 1N4758A-T50ACT, 1N4758A_T50ACT-ND, 1N4758A_T50A, 1N4758A_T50ATB, 1N4758A_T50ACT, 1N4758A-T50ATB
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905676-1N4758A-T50A
Ultra Librarian 3D Model Ultra Librarian 1N4758A-T50A CAD Model

Description

Manufacturer: ON Semiconductor

The 1N4758A-T50A is a robust Zener diode designed by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is a reliable solution for voltage regulation and offers a Zener voltage of 56 volts, making it suitable for a wide range of applications in various electronic circuits. The device comes in a DO-41 package, which is a standard axial package, widely accepted in the industry for its ease of use and straightforward implementation.

Key Features:

  • Zener Voltage: 56V
  • Power Dissipation: 1W, ensuring adequate power handling for a variety of applications.
  • Package: DO-41, a popular and convenient package for through-hole mounting.
  • Configuration: Single, focusing on simplicity and ease of design.
  • Operating Temperature Range: -65°C to +175°C, providing reliable performance under extreme conditions.
  • High Surge Capability: Designed to withstand voltage spikes and surges, ensuring long-term reliability.
  • Tolerance: ±5%, offering precise voltage regulation for sensitive circuits.

Applications:

The 1N4758A-T50A is an essential component for various electronic applications that require precise voltage regulation. It is commonly used in:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection devices
  • Consumer electronics
  • Automotive electronics
  • Industrial systems

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 1N4758A-T50A Zener diode is manufactured with rigorous standards, ensuring it meets the reliability requirements for commercial and industrial-grade applications. With its robust design and ON Semiconductor's dedication to quality, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3,940+ $0.0147 $57.9180
9,525+ $0.0122 $116.2050
14,855+ $0.0117 $173.8035
20,410+ $0.0113 $230.6330
26,320+ $0.0110 $289.5200
35,295+ $0.0099 $349.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 3940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess