Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 8 Ohms
Current - Reverse Leakage at Vr 5μA at 8.4V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4741
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121804-1N4741A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4741A CAD Model

Description

Product Overview: 1N4741A Zener Diode from ON Semiconductor

The 1N4741A is a robust Zener diode manufactured by ON Semiconductor, renowned for its reliability and consistency in performance. This electronic component is widely utilized in various applications for voltage regulation and voltage reference purposes. With its precise voltage clamping characteristics, the 1N4741A is an essential component in protecting sensitive electronics from voltage spikes and surges.

Key Features

  • Nominal Zener Voltage: 11V
  • Power Dissipation: 1W, which allows it to handle moderate power levels in a compact DO-41 package.
  • Tolerance: The Zener voltage has a tolerance of ±5%, providing a precise voltage reference for your circuits.
  • Operating Temperature Range: -65°C to +175°C, ensuring stable operation across a wide range of environmental conditions.
  • Standard Zener Breakdown Voltage Range: 3.3V to 68V, with the 1N4741A specifically designed for 11V applications.

Applications

The 1N4741A is versatile and can be used in a multitude of applications such as:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage reference in analog circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the 1N4741A Zener diode meets stringent industry standards for performance and reliability. Each diode is subjected to rigorous testing and quality control measures, guaranteeing that it performs to its specifications under typical application conditions.

Environmental Compliance

The 1N4741A complies with the RoHS directive, making it suitable for use in environmentally-sensitive applications and in regions with strict environmental regulations. This compliance underscores ON Semiconductor's dedication to environmental stewardship and the production of eco-friendly components.

Whether you're designing a simple power supply or developing sophisticated electronics, the 1N4741A Zener diode from ON Semiconductor is a reliable choice for ensuring stable voltage regulation and protection in your circuits.

You May Also Be Interested in

Vishay
Zener Diode 33 V 300 mW ±2% Surface Mount SOD-123
Need more? Email Us
ECAD model for BZT52B33-HE3_A-08
Panjit
Zener Diode 47 V 200 mW ±5% Surface Mount SOT-323
Need more? Email Us
ECAD model for MMBZ5261BW_R1_00001
Microchip Technology
Zener Diode 3.9 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
ECAD model for JAN1N748A-1
Renesas Electronics America
Zener Diode 12 V 400 mW ±2.08% Through Hole DO-35
Need more? Email Us
ECAD model for HZ12A3L-E
Renesas Electronics America
Zener Diode Surface Mount 2-Mini Mold
Need more? Email Us
ECAD model for RD82FS-T1-AY
DIOTEC Electronics Corporation
DIODE ZENER 18V 200MW SOD523
Need more? Email Us
ECAD model for MM5Z18
DIOTEC Electronics Corporation
DIODE ZENER 33V 500MW SOD80C
Need more? Email Us
ECAD model for ZMM33B
DIOTEC Electronics Corporation
DIODE ZENER 39V 1W DO214AC
Lowest to $0.0804
ECAD model for Z1SMA39
Renesas Electronics America
DIODE ZENER / Zener Diode
Need more? Email Us
ECAD model for RD11E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,770+ $0.0283 $50.0910
4,315+ $0.0232 $100.1080
6,670+ $0.0225 $150.0750
9,175+ $0.0218 $200.0150
11,905+ $0.0210 $250.0050
15,875+ $0.0189 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 1770 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention