EN
  • EN
  • DE

1N457

Part No 1N457
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Small Signal Diode | DIODE GEN PURP 70V 200MA DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 70V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 1V at 20mA
Speed Small Signal =
Current - Reverse Leakage at Vr 25nA at 60V
Capacitance at Vr, F 8pF at 0V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Maximum)
Family Part Number 1N457
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121763-1N457
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian 1N457 CAD Model

Description

The 1N457 from ON Semiconductor is a highly efficient, reliable small signal diode that is widely used in a variety of electronic applications. This diode is designed to meet the needs of modern compact electronic devices, providing high-speed switching capabilities and low leakage current.

Key Features

  • High-Speed Switching: The 1N457 diode offers fast switching speeds, making it ideal for high-frequency applications.
  • Low Leakage Current: It exhibits low leakage current, which helps in reducing power loss and improving the overall efficiency of the circuit.
  • Voltage Rating: This diode has a continuous reverse voltage rating of 70V, which allows it to be used in circuits with moderate voltage requirements.
  • Forward Current: It can handle a forward current of 200mA, suitable for a range of small signal applications.
  • Package: The 1N457 is available in a DO-35 package, known for its small size and durability, making it easy to integrate into various circuit designs.

Applications

The versatility of the 1N457 diode makes it suitable for a wide array of applications, including:

  • High-speed switching circuits
  • Rectification processes
  • Freewheeling diodes in inductive loads
  • Protection circuits
  • Signal demodulation
  • General-purpose small signal use

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N457 diode is no exception. It is manufactured with stringent quality control processes to ensure reliability and performance consistency. This diode is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

Conclusion

The 1N457 from ON Semiconductor is an excellent choice for designers who require a small signal diode that offers fast switching, low leakage, and reliable performance in a compact package. Its broad range of applications and commitment to quality make it a go-to component for electronic devices and circuits.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0683 $50.2005
1,790+ $0.0560 $100.2400
2,765+ $0.0543 $150.1395
3,810+ $0.0525 $200.0250
4,925+ $0.0508 $250.1900
6,595+ $0.0455 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,440 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess