EN
  • EN
  • DE

1N4004RL

Part No 1N4004RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N4004
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854298-1N4004RL
Ultra Librarian 3D Model Ultra Librarian 1N4004RL CAD Model

Description

Product Overview: 1N4004RL Diode from ON Semiconductor

The 1N4004RL is a highly versatile and robust rectifier diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This particular product is designed to meet the needs of a wide array of electronic applications, providing reliable performance in a compact package.

Key Features

  • High Current Capability: With a maximum average forward rectified current of 1A, the 1N4004RL is capable of handling moderate levels of current, making it suitable for a variety of power applications.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (Vrrm) of 400V, ensuring it can withstand high reverse bias voltages without failure.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Surge Current Capability: It can handle a surge current of up to 30A, providing robust performance during transient conditions.
  • Standard Package: The 1N4004RL comes in a DO-41 axial-lead package, which is a standard size for easy integration into various circuit designs.

Applications

The 1N4004RL is suitable for use in a multitude of electronic circuits. Its primary function is to allow current to flow in one direction while blocking it in the reverse direction, which is essential for rectification processes. Typical applications include:

  • Power supplies
  • Adapters
  • Voltage regulators
  • Motor controllers
  • Automotive circuits
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N4004RL is no exception. Each diode is manufactured to the highest standards, ensuring that it performs reliably over its intended lifespan. The product is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

Whether you are designing a simple power supply or developing sophisticated electronic equipment, the 1N4004RL from ON Semiconductor offers the performance and reliability you need in a rectifier diode.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0116 $58.0000
12,050+ $0.0096 $115.6800
18,750+ $0.0092 $172.5000
25,975+ $0.0089 $231.1775
33,335+ $0.0087 $290.0145
44,780+ $0.0078 $349.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess