EN
  • EN
  • DE

14043BG

Part No 14043BG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 148923-14043BG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 14043BG CAD Model

Description

The ON Semiconductor 14043BG is a high-performance integrated circuit designed to cater to a wide array of applications requiring robust and reliable digital logic functions. As a member of ON Semiconductor's esteemed logic IC portfolio, this product stands out with its versatility and efficiency, making it a go-to choice for engineers and designers looking for quality and performance.

Key Features

  • Advanced Technology: The 14043BG is built using ON Semiconductor's cutting-edge technology, offering superior performance and low power consumption.
  • Dual D-Type Flip-Flop Configuration: This IC includes two independent D-type flip-flops with individual clear and set inputs for each flip-flop, allowing for flexible and complex logic circuit designs.
  • High-Speed Operation: Engineered for speed, the 14043BG can handle high-frequency signals, making it suitable for fast digital systems.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various levels of logic signals and ensuring compatibility with other components in a system.
  • Standard Pin Configuration: The IC comes in a standard package, which eases the design process and integration into existing and new systems.
  • Robustness: ON Semiconductor's commitment to quality means the 14043BG is designed to be durable and withstand harsh operating conditions.

Applications

The versatility of the 14043BG makes it an excellent choice for a wide range of applications. It is particularly well-suited for tasks such as:

  • Sequential logic circuits
  • Counters and dividers
  • Control systems
  • Data storage and transfer
  • Signal processing
  • Automotive electronics

Quality and Reliability

ON Semiconductor ensures that each 14043BG IC meets rigorous standards for quality and reliability. Customers can trust in the consistent performance and longevity of their products, backed by ON Semiconductor's reputation as a leading manufacturer in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess