EN
  • EN
  • DE

14011B

Part No 14011B
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 148918-14011B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 14011B CAD Model

Description

The ON Semiconductor 14011B is a versatile and high-performance integrated circuit that belongs to the family of MC14000B series logic gates. This particular chip is a dual 3-input NAND gate that is designed to operate with exceptional reliability and efficiency in a wide range of electronic applications.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: Dual 3-Input
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through-Hole or Surface Mount
  • Package / Case: Standard packaging options including DIP, SOIC, and TSSOP
  • Logic Level - High: Varies with Vcc
  • Logic Level - Low: Varies with Vcc
  • Output Current: High fan-out capability

Applications

The 14011B is ideal for a multitude of applications due to its robustness and flexibility. It can be used in:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Instrumentation
  • Automotive electronics
  • Complex logic networks

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 14011B is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial and commercial clients. The device is also backed by ON Semiconductor's rigorous testing and quality assurance processes.

Environmental Compliance

Adhering to environmental regulations, the 14011B is available in lead-free and RoHS-compliant versions, ensuring that it is suitable for use in environmentally sensitive applications and markets that demand greener electronic components.

Ordering Information

To order the 14011B or to obtain more information about pricing and availability, customers should visit the ON Semiconductor website or contact an authorized distributor. The product is available in various packaging options to suit diverse assembly requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess