EN
  • EN
  • DE

10H140

Part No 10H140
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 148229-10H140
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10H140 CAD Model

Description

The ON Semiconductor 10H140 is a cutting-edge semiconductor device designed for a variety of electronic applications. As a part of ON Semiconductor's high-performance product line, the 10H140 is crafted to deliver superior reliability and efficiency for designers and engineers looking to optimize their electronic systems.

Key Features

  • High-Speed Operation: The 10H140 is engineered to operate at high speeds, making it suitable for high-frequency applications that require rapid signal processing and data transfer.
  • Durable Construction: Manufactured with robust materials, the 10H140 is built to withstand harsh conditions and provide a long operational lifespan.
  • Low Power Consumption: This device is designed for energy efficiency, which helps reduce the overall power consumption of the system it is integrated into, leading to cost savings and a reduced environmental footprint.
  • Compact Form Factor: The 10H140 boasts a compact design, allowing for integration into space-constrained applications without compromising performance.
  • Compatibility: ON Semiconductor ensures that the 10H140 is compatible with a broad range of other components and systems, providing flexibility in design and implementation.

Applications

The versatility of the 10H140 makes it an ideal choice for a diverse array of applications, including:

  • High-speed data processing equipment
  • Telecommunications systems
  • Automation and control systems
  • Consumer electronics
  • Computing devices

Quality and Support

ON Semiconductor is committed to the highest standards of quality for all its products. The 10H140 is no exception and is backed by rigorous testing and quality control measures. Additionally, ON Semiconductor provides comprehensive technical support for the 10H140, ensuring that customers can fully leverage the capabilities of this exceptional semiconductor device.

Ordering Information

To obtain the 10H140 or to learn more about its specifications and pricing, customers can contact ON Semiconductor's sales team or authorized distributors. The 10H140 is available in various packaging options to meet the specific needs of your application.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess