EN
  • EN
  • DE

1.5KE6.8AG

Part No 1.5KE6.8AG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 10.5VC AXIAL / TVS Diode Single Uni-Dir 5.8V 1.5KW 2-Pin Case 41A-04 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Mosorb?
Packaging Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.8V
Voltage - Breakdown (Min) 6.45V
Voltage - Clamping (Max) @ Ipp 10.5V
Current - Peak Pulse (10/1000μs) 143A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-201AD, Axial
Manufacturer Device Package Axial
Win Source Part Number 118845-1.5KE6.8AG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Quantity per package 500
Family Name 1.5KE6.8A
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1.5KE6.8AG CAD Model

Description

The 1.5KE6.8AG is a high-quality transient voltage suppressor (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage transients induced by system-level events or other external surge events. This TVS diode is a robust solution for circuit protection, encapsulated in a molded plastic case that ensures a wide range of operating temperatures and environmental resilience.

Key Features:

  • Stand-off Voltage: The 1.5KE6.8AG has a stand-off voltage of 5.8 volts, suitable for a variety of applications where this level of protection is required.
  • Peak Pulse Power: It can handle an impressive 1500 Watts of peak pulse power dissipation for a 10/1000 μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: The breakdown voltage ranges from 6.45 to 7.14 volts, providing a precise protection window for your sensitive circuits.
  • Clamping Voltage: At a peak pulse current of 103.5 A, the clamping voltage is 10.5 volts, safeguarding components from voltage spikes.
  • Package: Offered in an axial-lead package, the 1.5KE6.8AG is designed for easy installation into a wide range of applications.
  • ISO and QS Certified: Manufactured in ISO and QS certified factories, the product meets stringent quality standards for reliable and consistent performance.

Applications:

The 1.5KE6.8AG is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive systems

Environmental & Regulatory Compliance:

The 1.5KE6.8AG complies with RoHS and REACH environmental standards, ensuring that it is free from hazardous substances and can be used in environmentally sensitive applications worldwide.

Whether you're designing a new system or retrofitting an existing one, the ON Semiconductor 1.5KE6.8AG TVS diode is an excellent choice for robust transient voltage suppression.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess