EN
  • EN
  • DE

1.5KE12ARL4

Part No 1.5KE12ARL4
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 10.2V 16.7V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 10.2V
Voltage - Breakdown (Minimum) 11.4V
Voltage - Clamping (Maximum) at Ipp 16.7V
Current - Peak Pulse (10/1000μs) 90A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package Axial
Family Part Number 1.5KE
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 736028-1.5KE12ARL4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE12ARL4 CAD Model

Description

Product Overview: 1.5KE12ARL4 by ON Semiconductor

The 1.5KE12ARL4 is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading force in the semiconductor industry. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the device it safeguards.

Key Features:

  • Transient Protection: The 1.5KE12ARL4 offers excellent clamping capability, with a peak pulse power dissipation of 1500 Watts for 1ms, safeguarding against transient overvoltages that could otherwise damage electronic circuits.
  • Breakdown Voltage: It has a stand-off voltage of 10.2 volts, with a minimum breakdown voltage of 11.4 volts, ensuring it activates only when necessary to protect the circuit.
  • Reverse Leakage: With a low leakage current, this device minimizes power loss when in standby, making it an energy-efficient choice for continuous protection.
  • Temperature Range: The diode operates effectively across a wide temperature range from -55°C to +175°C, making it suitable for various challenging environments.
  • Package: It is available in an axial-lead package, which facilitates easy installation and is compatible with various PCB layouts.

Applications:

The 1.5KE12ARL4 is versatile and can be used in a broad range of applications. It is particularly suitable for:

  • Industrial systems where voltage transients can be induced by motor shutdowns or power interruptions.
  • Consumer electronics that require protection against surges caused by lightning strikes or power grid fluctuations.
  • Automotive electronics where the device can shield against transients induced by load dump and jump starts.
  • Telecommunication systems that need safeguarding from voltage spikes that can occur due to switching or external disruptions.

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the 1.5KE12ARL4 TVS diode meets stringent industry standards for performance and reliability. Users can trust this component to provide consistent, long-term protection for their electronic devices and systems.

With its robust design and ON Semiconductor's reputation for high-quality products, the 1.5KE12ARL4 is an excellent choice for designers looking to enhance the durability and safety of their electronic applications.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2834 $58.0970
500+ $0.2325 $116.2500
770+ $0.2252 $173.4040
1,060+ $0.2180 $231.0800
1,370+ $0.2108 $288.7960
1,835+ $0.1890 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess