EN
  • EN
  • DE

OB2300CPA

Part No OB2300CPA
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833031-OB2300CPA
Ultra Librarian 3D Model Ultra Librarian OB2300CPA CAD Model

Description

The OB2300CPA is a highly integrated and cost-effective PWM power switch IC optimized for off-line flyback converter applications. It features high precision CV/CC control, comprehensive protection features and high efficiency, making it an ideal solution for battery chargers and adapters.

Applications:

  • AC/DC Adapters for mobile phones, tablets, and other portable devices.
  • Battery chargers for various battery chemistries (Li-ion, Ni-MH, etc.).
  • LED Lighting Power Supplies.
  • Standby Power Supplies for consumer electronics.
  • Small power supplies for IoT devices.

Features:

  • Primary-Side CV/CC Control: Eliminates the need for optocoupler and secondary control circuitry, reducing BOM cost.
  • Built-in High Voltage Power MOSFET: Simplifies design and reduces external component count.
  • Accurate Constant Voltage (CV) and Constant Current (CC) Control: Ensures precise output voltage and current regulation.
  • Low Startup Current: Minimizes power consumption during startup.
  • Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions.
  • Over Voltage Protection (OVP): Protects the load from excessive output voltage.
  • Over Temperature Protection (OTP): Protects the IC from overheating.
  • Short Circuit Protection (SCP): Protects the power supply from short circuit conditions.
  • Open Loop Protection: Prevents damage in case of an open loop condition.
  • Frequency Jittering for Improved EMI Performance: Reduces electromagnetic interference, simplifying system design.
  • Available in DIP-8 Package: Provides a compact and cost-effective solution.

Benefits:

  • Reduced BOM Cost: Primary-side control and integrated MOSFET minimize external components.
  • High Efficiency: Optimized design and control algorithms ensure high efficiency.
  • Reliable Operation: Comprehensive protection features ensure reliable operation under various conditions.
  • Simplified Design: Primary-side control simplifies power supply design and reduces development time.
  • Improved EMI Performance: Frequency jittering reduces electromagnetic interference.

Additional Details:

The OB2300CPA is designed for primary-side CV/CC control, eliminating the need for an optocoupler and secondary control circuitry. This significantly reduces the Bill of Materials (BOM) cost and simplifies the power supply design. The integrated high voltage power MOSFET further reduces the external component count. The accurate constant voltage (CV) and constant current (CC) control ensures precise output voltage and current regulation, which is essential for battery charging applications. The IC also features a low startup current, which minimizes power consumption during startup. Comprehensive protection features, including cycle-by-cycle current limiting, over voltage protection, over temperature protection, and short circuit protection, ensure reliable operation under various conditions. Furthermore, the incorporation of frequency jittering significantly reduces electromagnetic interference, simplifying system design and EMC compliance. The device is available in a compact DIP-8 package, providing a cost-effective and easy-to-implement solution.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess