EN
  • EN
  • DE

OB2226CPA-H

Part No OB2226CPA-H
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833020-OB2226CPA-H
Ultra Librarian 3D Model Ultra Librarian OB2226CPA-H CAD Model

Description

The OB2226CPA-H is a highly integrated and cost-effective current mode PWM control IC optimized for offline flyback converter applications. It offers comprehensive protection features and excellent performance, making it suitable for various power supply designs.

Applications:

  • Power adapters for mobile devices and peripherals.
  • Standby power supplies for consumer electronics.
  • Open-frame power supplies for various applications.
  • LED lighting power supplies.
  • Battery chargers.

Features:

  • Current Mode PWM Control: Provides excellent dynamic response and simplifies control loop design.
  • Low Startup Current: Minimizes power consumption during startup, improving efficiency.
  • Internal Slope Compensation: Prevents sub-harmonic oscillation, ensuring stable operation.
  • Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions.
  • Over Voltage Protection (OVP): Protects the load from excessive output voltage.
  • Over Temperature Protection (OTP): Protects the IC from overheating.
  • Short Circuit Protection (SCP): Protects the power supply from short circuit conditions.
  • Open Loop Protection: Prevents damage in case of an open loop condition.
  • Frequency jittering for improved EMI performance Reduces electromagnetic interference, simplifying system design.
  • Available in DIP-8 Package: Provides a compact and cost-effective solution.

Benefits:

  • High Efficiency: Achieves high efficiency levels, reducing power consumption and heat dissipation.
  • Reliable Operation: Comprehensive protection features ensure reliable operation under various conditions.
  • Cost-Effective: Integrated features and a compact package provide a cost-effective solution.
  • Simplified Design: Current mode control and integrated features simplify power supply design.
  • Improved EMI Performance: Frequency jittering reduces electromagnetic interference.

Additional Details:

The OB2226CPA-H operates in current mode control, providing excellent dynamic response and simplifying control loop design. It features a low startup current, which minimizes power consumption during startup. The internal slope compensation prevents sub-harmonic oscillation, ensuring stable operation. Cycle-by-cycle current limiting, over voltage protection, over temperature protection, and short circuit protection provide comprehensive protection against various fault conditions. The device also incorporates frequency jittering to improve EMI performance.

The OB2226CPA-H is available in a DIP-8 package. This makes it easy to implement in a variety of power supply designs. Its integrated features and robust protection capabilities make it a reliable and cost-effective solution for various applications.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2001 $50.0250
610+ $0.1642 $100.1620
945+ $0.1591 $150.3495
1,300+ $0.1540 $200.2000
1,685+ $0.1488 $250.7280
2,250+ $0.1334 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess