EN
  • EN
  • DE

ZJ-BAS058

Part No ZJ-BAS058
Manufacturer Omron
Catalog Ionizer Equipment
Description IONIZER OVERHEAD 24VDC 450MM LEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ionizer
Mounting Type Overhead
Voltage - Input 24VDC
Ultra Librarian 3D Model Ultra Librarian ZJ-BAS058 CAD Model

Description

NULL

You May Also Be Interested in

Omron
IONIZER OVERHD 24VDC 1170MM LEN
Need more? Email Us
Omron
IONIZER WALL MOUNT 24VDC
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 370MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 450MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 610MM LEN
Need more? Email Us
Omron
AREA FAN TYPE IONIZER 130MM
Need more? Email Us
Omron
IONIZER OVERHD 24VDC 1410MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 770MM LEN
Need more? Email Us
Omron
IONIZER BENCHTOP 24VDC W/FAN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess