EN
  • EN
  • DE

ZJ-BAS090

Part No ZJ-BAS090
Manufacturer Omron
Catalog Ionizer Equipment
Description IONIZER OVERHEAD 24VDC 770MM LEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ionizer
Mounting Type Overhead
Voltage - Input 24VDC
Ultra Librarian 3D Model Ultra Librarian ZJ-BAS090 CAD Model

Description

NULL

You May Also Be Interested in

Omron
IONIZER WALL MOUNT 24VDC
Need more? Email Us
Omron
IONIZER OVERHD 24VDC 1410MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 250MM
Need more? Email Us
Omron
IONIZER BENCHTP 100-240VAC W/FAN
Need more? Email Us
Omron
AREA FAN TYPE IONIZER 130MM
Need more? Email Us
Omron
IONIZER BENCHTOP 24VDC W/FAN
Need more? Email Us
Omron
IONIZER OVERHD 24VDC 1170MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 370MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 770MM LEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess