EN
  • EN
  • DE

ZEN-20C3DR-D-V2

Part No ZEN-20C3DR-D-V2
Manufacturer Omron
Catalog Controllers - Programmable (PLC, PAC)
Description CONTROL LOGIC 12 IN 8 OUT 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Number of Inputs and Type 12 - Digital (10), Analog/Digital (2)
Number of Outputs and Type 8 - Relay
Expandable Non-Expandable
Voltage - Supply 12 ~ 24VDC
Display Type LCD - Black Characters
Number Of Characters Per Row 12, 12, 12, 12
Mounting Type Chassis Mount, DIN Rail
Features -;5;9;7;10;8;3;4;2;1;2084;1920;4017;1050;966;2039;1481;600373;2171;2744;2488;1885;2330;2198;2178;2173;2212;5549;4907;600362;236;602049;1110;277;68;4008;1597;4106;4819;3473;1568;2946;281;818;0;3821;82644;20168;5150;117163;14315;32240;113776;20328;50765;49211;48816;90290;45772;45773;45774;47198;36702;36703;36704;36705;45775;45776;36706;36707;36708;36709;22017;46297;46298;46299;46300;45792;46301;46302;46304;90702;90698;90699;90700;90701;90697;73763;48482;46077;46078;46079;54246;55278;88787;88789;63243;63330;119253;45788;45783;45785;45784;66413;45781;45786;45787;45782;64353;45789;48537;117338;45791;110299;94685;105175;105176;126045;94943;121043;104749;23586;23587;23588;46243;23589;23590;36698;23594;23595;23596;23597;46244;63988;63989;63990;63991;23605;23606;120475;104264;104341;104359;104360;104363;122804;104364;121677;45790;46306;45777;34583;3696;37695;50766;86703;16707;95851;94894;94884;94895;107039;119591;47513;545;76014;88788;88790;88792;104265;104144;23607;62;61;3;804;17;0;2;4;7;1;39668;39669;121341;121343;169299;169302;203181;203183;487337;793360;229005;229006;639821;433940;487361;249735;249737;478022;249738;249739;793361;267827;813501;281416;281422;487338;281423;662095;281424;281425;478023;295540;295541;487339;64010;64012;705486;433946;64013;430029;64014;639823;433955;744021;751514;736318;752445;80389;80390;487346;433944;675067;639822;80391;80392;639814;433957;704471;92595;464573;767726;767727;763021;103714;103717;103718;103719;737113;103720;478118;103721;103722;433948;112647;705487;430030;433941;639827;810523;433956;639825;639818;433942;639816;433952;433938;433951;705488;660995;712385;151930;639828;433947;705489;151931;151932;151933;639819;433950;639824;433959;159365;639815;433954;736317;433958;766973;767728;433939;180531;639829;433949;186426;639820;433945;186428;186429;433953;194897;433943;639817;424584;1;382328;39668;39675;121341;487356;121349;121350;121351;169304;169307;203181;203183;203185;717814;203186;203189;203192;487361;813502;675068;249737;487355;249741;249742;249743;717813;249744;249745;249746;249749;267828;267829;281417;281418;704576;281419;281420;281421;281422;639831;433965;281427;281428;281429;281430;281431;281432;430026;281435;435180;705732;295541;744211;810525;433969;64011;64012;433964;717812;64016;64017;64018;64019;704574;744022;639830;433966;767723;766974;433967;487336;744212;80389;80392;767725;80394;80395;80396;80397;80399;763022;92595;767722;92597;92598;92599;92600;103714;103715;103716;103717;103718;433971;103721;103723;103724;103725;103726;103727;103728;103729;103730;103731;103732;704575;705487;430030;744023;112648;639834;433963;137800;424581;639832;433975;640175;433973;639839;639835;767724;151934;151935;151936;433962;433972;736317;639864;661319;639837;661617;433974;433970;163492;633931;163493;633932;163494;639838;660994;639836;433960;433968;186426;639833;433961;1;382328;40227;121925;169676;229320;267991;281774;64395;64396;795066;80710;88157;704572;103958;103959;138159;138160;138161;704573;159448;180803;180804;186538;192152;194998;211906;259668;499502;264671;264672;274154;278883;285672;433936;1;345514;380355;424576;249586;500063;270801;717804;64234;701177;64235;64281;704303;717803;725385;744024;80569;80570;80590;80607;80616;80618;87868;87879;112744;816847;117023;117025;744025;138802;155263;155269;155274;155281;188837;222347;290439;290457;67440;67486;67496;67509;717801;793625;76920;717802;576659;78626;83234;150744;157343;1;1;363887;363889;363891;363896;665997;363904;363905;666778;744037;364171;364191;789212;380255;411476;121326;169295;203167;229639;770194;675066;282018;80947;793359;112910;1;1;749570;693978;693979;693980;744020;744018;744019;693981;693982;693983
Ultra Librarian 3D Model Ultra Librarian ZEN-20C3DR-D-V2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL LOGIC 18 IN 12 OUT 24V
Need more? Email Us
Omron
CONTROL LOGIC CPU 64K PROG / Programmable Logic Controller (PLC) Backplane
Need more? Email Us
Omron
NO UL 18IN12PNP DC RS232&485
Need more? Email Us
Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Omron
MOD PLC CPU 32K PROGRAMMABLE
Need more? Email Us
Omron
CONTROL LOGIC EIP 60K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Crouzet USA
DISPLAY HMI TFT 7" & XD26R
Need more? Email Us
Omron
CONTROL LOGIC 8 IN 6 OUT 24V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess