EN
  • EN
  • DE

DRV8350HRTV

Part No DRV8350HRTV
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-95V 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000670-DRV8350HRTV
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Half Bridge (3)
Interface Hardware
Function Controller - Commutation, Direction Management
Technology Power MOSFET
Applications Brushless DC (BLDC)
Ultra Librarian 3D Model Ultra Librarian DRV8350HRTV CAD Model

Description

Introducing the Texas Instruments DRV8350HRTV Motor Driver

The DRV8350HRTV from Texas Instruments is a cutting-edge motor driver designed to provide a robust and efficient solution for controlling brushed DC motors, stepper motors, and permanent magnet synchronous motors (PMSM). This versatile integrated circuit is an ideal choice for a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Three-Phase Smart Gate Driver: The DRV8350HRTV is equipped with a three-phase gate driver capable of driving N-channel MOSFETs, which allows for the high-efficiency operation of three-phase motor systems.
  • Integrated Power MOSFETs: This motor driver includes high-performance power MOSFETs that provide excellent power handling capabilities, ensuring reliable operation under varying conditions.
  • Advanced Protection Features: With a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and fault reporting, the DRV8350HRTV ensures safe and reliable operation, protecting your motor and system from potential damage.
  • Configurable Gate Drive Settings: Users can adjust the gate drive strength, allowing for optimization of switching speed versus electromagnetic interference (EMI), tailoring the performance to specific application requirements.
  • Flexible Control Interface: The device offers a flexible control interface that is compatible with a variety of microcontrollers, making it easy to integrate into existing designs and systems.

Applications

The DRV8350HRTV is ideal for applications that require precise and efficient motor control. It is commonly used in:

  • Power tools
  • Drones and robotics
  • Electric bikes and scooters
  • Fans and pumps
  • Home appliances

The DRV8350HRTV is available in a compact VQFN package, which not only saves precious board space but also facilitates better thermal performance. With its advanced features and robust design, the DRV8350HRTV from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6694 $51.3716
34+ $3.0108 $102.3672
52+ $2.9168 $151.6736
71+ $2.8227 $200.4117
92+ $2.7286 $251.0312
123+ $2.4463 $300.8949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess