EN
  • EN
  • DE

XW6T-COM1.5X16YL

Part No XW6T-COM1.5X16YL
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 1_5MM 16PN YEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 16
Number of Levels 4
Terminal - Width 16.2mm
Termination Style Push In, Spring
Current - IEC 17.5 A
Voltage - IEC 500 V
Current - UL 5 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features Indicators
Housing Color Yellow
Ultra Librarian 3D Model Ultra Librarian XW6T-COM1.5X16YL CAD Model

Description

NULL

You May Also Be Interested in

EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
TE Connectivity
CONN HEADER HD 90POS PCB
Need more? Email Us
Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
Amphenol
CONN HEADER 120POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT HD 135POS PCB
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 20P PNL MT
Need more? Email Us
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess