EN
  • EN
  • DE

XW6T-COM1.5X16BL

Part No XW6T-COM1.5X16BL
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 1_5MM 16PN BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 16
Number of Levels 1
Terminal - Width 16.2mm
Termination Style Push In, Spring
Current - IEC 17.5 A
Voltage - IEC 500 V
Wire Gauge or Range - mm2 1.5mm2
Ultra Librarian 3D Model Ultra Librarian XW6T-COM1.5X16BL CAD Model

Description

NULL

You May Also Be Interested in

EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
TE Connectivity
CONTACT PIN
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 16POS EDGE MT
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
JAE Electronics
CONN PLUG RACK & PANEL 2P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 80POS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess