EN
  • EN
  • DE

XS2U-3121

Part No XS2U-3121
Manufacturer Omron
Catalog Circular Connectors - Contacts
Description CONTACT PIN 22-24AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Signal, Machined
Contact Type Pin
Wire Gauge or Range - AWG 22-24 AWG
Wire Gauge or Range - mm2 0.18 ~ 0.3mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Termination Finish Nickel
Qualification -;5;9;7;10;8;3;4;2;1;1178;600312;600366;626;1968;609;339;1754;623;4306;889;600315;1678;300637;708;24;468;601784;2792;1448;1195;26;602031;602077;1003;670;1124;18;5346;1794;5405;602345;602349;23;600148;1907;236;39;2403;277;1212;2201;2223;612;666;600256;602357;137;600350;844;17;1508;2452;839;601788;281;818;0;30829;75149;22235;30830;30832;20757;20756;43548;16824;30834;36767;30836;20755;5188;16347;33780;30839;13447;16314;20758;120668;38531;35170;36536;116984;36685;16406;123850;14412;3753;57350;57349;23803;29769;28947;28949;28950;28946;37137;28948;37630;120677;12881;49032;61553;96005;111478;113820;4641;4128;35643;5838;52370;123859;1727;28792;53278;55746;25276;120379;3586;13236;104480;70332;70334;129723;14580;57103;67928;120705;67929;67953;14488;115851;37171;879;115856;21648;20261;3247;34022;57879;67778;68289;33874;1200;120709;1974;5416;880;317;883;4115;44178;47237;2559;113993;16534;48960;3242;86093;1883;102388;114010;123874;36824;65308;52617;92641;84736;87995;52365;58962;91264;59675;59672;65998;21782;21781;21783;96275;57742;1845;116358;92057;127117;101929;72824;3762;4831;57705;4356;884;41633;6192;881;882;12425;52364;52371;1322;1310;3763;120730;120731;120732;129718;1195;5156;38804;112626;29744;3166;93716;52366;50397;125484;57539;16108;3611;28773;25640;28767;6204;6206;6205;52369;43421;43410;112996;57730;9793;20062;128983;8;62;61;3;258;2;804;1;17;6;0;2;4;7;1;1;331842;346863;477197;477198;348376;370858;389095;389454;389457;391451;392399;392400;402723;402765;402766;407919;411633;415941;416720;416725;1;331822;331834;387327;387392;404675;404796;2952;695364;28475;31250;34112;36484;38622;43171;51041;55358;57579;62820;123908;126832;131817;170925;177332;204785;294501;73830;63081;203167;281410;63986;80383;92592;97513;507215;103710;104073;108555;112644;137796;142902;146545;149043;149476;829560;151929;155383;159364;254923;67274;105417;236256;697169;149158;1;407364;3563;39073;40011;63085;121583;152073;203439;222414;249939;274352;281648;287865;287983;64313;69925;69950;74891;77643;80644;84543;84565;84578;90383;90405;90406;92698;94895;94903;94922;94941;95045;95072;95084;100833;100963;103887;106200;808794;106204;106323;106352;110842;110846;110929;110955;110960;110977;835441;112786;114910;808793;114935;804088;114947;116654;138082;141112;141118;141128;141135;141144;141150;748921;145467;146647;148142;808792;148153;148159;148216;148228;150918;152071;153765;153775;153842;159423;160543;160587;163576;164746;164757;180759;1;7494;485543;746276;28487;36497;43199;55399;123932;131849;170953;204792;230337;728353;250778;282412;754306;296119;73890;689321;108269;146363;513561;158928;5689;746387;448389;188559;194622;6361;6886;458602;238330;241666;7528;835440;448388;750324;8631;8632;458311;8635;8636;9049;458616;10494;10495;500155;746389;11101;11102;11490;11491;11492;11493;11494;11495;11496;458617;11852;11854;11855;13069;833588;754304;14068;458312;14071;14074;14847;749658;825450;15881;748968;15883;553846;18045;18046;18048;746277;18982;663517;19604;657227;746388;19605;19836;19837;458618;19840;736242;657228;771610;25177;25178;25182;25184;25187;25189;736243;25215;763427;27369;811020;28689;657229;767233;746390;32666;32668;458313;32671;32672;811021;36308;458620;40541;40545;40546;40547;47067;47071;746278;458619;53266;458621;61704;122408;122409;754305;130432;458622;737091;170051;175217;204039;229669;232466;458624;458623;250387;483274;684458;88113;763426;763425;1;1;370142;370150;370152;392832;396322;396339;396353;396362;396389;396405;396432;396437;396449;396450;503157;829559;829629;396479;396490;396527;396534;396537;396544;396587;396608;1;332685;334919;334973;385017;400488;405002;405010;421595;1;312967;319471;3
Ultra Librarian 3D Model Ultra Librarian XS2U-3121 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONTACT PIN 24AWG CRIMP / Pin Contact 24 AWG Size Crimp AuCoNiP
Lowest to $1.9165
ITT Cannon, LLC
CONTACT SOCKET 20-24AWG CRIMP
Lowest to $14.1557
Bulgin
CONTACT PIN 20-24AWG 1=10PC / Pin Contact 20-24 AWG Size 2.5mm Crimp Gold
Lowest to $19.1370
Amphenol Industrial Operations
CONTACT PIN 12-14AWG CRIMP GOLD / Pin Contact 12-14 AWG Size 12 Crimp Gold
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-24AWG CRIMP SLVR / Pin Contact 20-24 AWG Size 16 Crimp Silver
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 18-20AWG CRIMP SLVR / Pin Contact 18-20 AWG Size 16 Crimp Silver
Need more? Email Us
TE Connectivity
CONTACT PIN 16AWG CRIMP
Lowest to $32.1309
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP / Socket Contact 26-30 AWG Size 1.0mm Crimp Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess