EN
  • EN
  • DE

XR2A-0821-N

Part No XR2A-0821-N
Manufacturer Omron
Catalog Custom Parts (U - Z)
Description Open-frame Sockets with DIP terminals, 2.54mm Pitch, 8 Contacts, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 1 A
Number of Contacts 8
Pitch 2.54 mm
Voltage Rating 300 V
Win Source Part Number 1178610-XR2A-0821-N
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR2A-0821-N CAD Model

Description

The Omron XR2A-0821-N is a robust and reliable connector designed for a variety of industrial and electronic applications. This connector ensures secure and stable connections, contributing to the overall efficiency and safety of the systems in which it is implemented.

Applications:

  • Industrial Automation: Used in control systems, PLCs (Programmable Logic Controllers), and robotic systems to ensure reliable communication between different components.
  • Instrumentation: Employed in test and measurement equipment for accurate and dependable data transmission.
  • Medical Equipment: Integrated into medical devices requiring secure and stable connections for critical functions.
  • Telecommunications: Utilized in communication systems for signal transmission and connectivity.
  • Aerospace: Suitable for aerospace applications where high reliability and durability are essential.

Features:

  • Durable Construction: Built with high-quality materials to withstand harsh industrial environments.
  • Secure Connection: Ensures a stable and reliable connection, minimizing the risk of signal loss or disconnection.
  • Compact Design: Space-saving design allows for easy integration into various systems.
  • Easy Installation: Designed for quick and straightforward installation, reducing assembly time and costs.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.

Benefits:

  • Improved System Reliability: Provides a secure and stable connection, enhancing the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Enhanced Performance: Ensures optimal signal transmission, improving the performance of connected devices.
  • Cost Savings: Durable construction and easy installation contribute to long-term cost savings.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

The XR2A-0821-N connector is specifically designed for applications that demand high reliability and durability. Its robust construction and secure connection mechanism make it an ideal choice for critical systems where signal integrity is paramount. The compact design allows for versatile integration into various devices and equipment. This connector is an essential component for ensuring the efficient and safe operation of industrial, medical, and telecommunications systems.

Technical Specifications: While specific technical specifications may vary, typical specifications include voltage and current ratings, operating temperature range, and material composition. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess