EN
  • EN
  • DE

XM3B-1522-112

Part No XM3B-1522-112
Manufacturer Omron
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB RCPT 15POS R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features 15 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer Omron
Series XM3B
Package Tray
Operating Temperature Range -55°C ~ 105°C
Mounting Panel Mount, Through Hole, Right Angle
Family Name XM3B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number XM3B-1522-112-ND, XM3B1522112, Z6579
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939821-XM3B-1522-112
Ultra Librarian 3D Model Ultra Librarian XM3B-1522-112 CAD Model

Description

The XM3B-1522-112 is a high popularity electronic component manufactured by Omron.

  • Positions: 15 Position
  • Connector Type: D-Sub Receptacle, Female Sockets Connector
  • Package: Tray
  • Mounting Options: Panel mount, through hole, and right angle
  • Series Name: XM3B
  • Category: Connectors
  • Estimated Production Lead Time: 11 weeks
  • Quantity per Package: 70
  • Win Source Part Number: 939821-XM3B-1522-112

You May Also Be Interested in

3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $21.4487
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess