EN
  • EN
  • DE

XJ8A-0211

Part No XJ8A-0211
Manufacturer Omron
Catalog Shunts, Jumpers
Description CONNECTOR / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr Omron Electronics Inc-EMC Div
Series XJ8
Package Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.173" (4.40mm)
Contact Finish Gold
Contact Finish Thickness 5.90µin (0.150µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT) , Glass Filled
Voltage Rating 300VAC
Current Rating (Amps) 2A
Base Product Number XJ8A
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340802-XJ8A-0211
Ultra Librarian 3D Model Ultra Librarian XJ8A-0211 CAD Model

Description

The Omron Electronics Inc-EMC Div 1340802-XJ8A-0211 is a shunt connector with a pitch of 0.100" (2.54mm) and a voltage rating of 300VAC.

  • Pitch: 0.100" (2.54mm)
  • Voltage Rating: 300VAC
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.90µin (0.150µm)
  • Housing Material: Polybutylene Terephthalate (PBT) , Glass Filled
  • Material Flammability Rating: UL94 V-0
  • Type: Female Socket
  • Positions: Two positions or pins (Grid)
  • Height: 0.173" (4.40mm)

You May Also Be Interested in

TE Connectivity
SHUNT ECONOMY 2POS .100 TIN / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.1775
Samtec Inc.
CONN SHUNT 2POS / 2 (1 x 2) Position Shunt Connector Blue Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
Wurth Electronics Inc
WR-PHD_2.54MM_JUMPER_BLACK W/ TE / 4 (2 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Samtec Inc.
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING GOLD FLASH
Lowest to $0.4301
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
ECONOMY SHUNT ASSEMBLY | CONN SHUNT 2POS OPEN 2.54MM
Lowest to $3.2108
Harwin Inc.
CLOSED TOP JUMPER SOCKET / 2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.100" (2.54mm) Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess