EN
  • EN
  • DE

XG4S-6004

Part No XG4S-6004
Manufacturer Omron
Catalog Rectangular Connectors
Description CONN STRAIN RLF 60POS FOR GX4E / Connector Strain Relief For XG4 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tray
Accessory Type Strain Relief
Number of Positions 60
For Use With/Related Products XG4 Series
Base Product Number XG4S
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number XG4S6004,OR934,2266-XG4S-6004,XG4S6004-ND
Standard Package 200
Win Source Part Number 1332413-XG4S-6004
Ultra Librarian 3D Model Ultra Librarian XG4S-6004 CAD Model

Description

The XG4S-6004 is a 60-position IDC (Insulation Displacement Connector) socket connector manufactured by Omron. It is designed for connecting flat ribbon cables to PCBs (Printed Circuit Boards). This connector is commonly used in various electronic devices for reliable signal and power transmission.

Applications

  • Internal wiring in electronic devices
  • Connecting PCBs with flat ribbon cables
  • Signal and power transmission in control systems
  • Industrial equipment
  • Data acquisition systems

Features

  • Number of Positions: 60
  • Connector Type: IDC Socket
  • Cable Type: Flat Ribbon Cable
  • Pitch: Typically 2.54mm (0.1 inch)
  • Termination Method: Insulation Displacement
  • Mounting Type: Cable Mount
  • Material: Typically PBT or similar high-quality plastic

Benefits

  • Quick and Easy Termination: IDC technology allows for fast and reliable termination of flat ribbon cables without the need for soldering.
  • High Density: 60 positions provide a high density of connections in a compact form factor.
  • Reliable Connection: Provides a secure and stable connection, ensuring consistent signal and power transmission.
  • Cost-Effective: IDC connectors reduce assembly time and labor costs compared to traditional soldering methods.
  • Versatile: Suitable for a wide range of applications requiring flat ribbon cable connections.

Additional Details

The XG4S-6004 connector features a robust design that ensures reliable performance in various operating conditions. The IDC contacts are designed to pierce the insulation of the flat ribbon cable, creating a gas-tight connection that prevents corrosion and ensures long-term reliability. The connector housing is made from durable materials that can withstand mechanical stress and environmental factors. This connector is a popular choice for applications where quick and reliable flat ribbon cable connections are required.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1758 $58.7900
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9044 $235.1440
335+ $0.8743 $292.8905
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess