EN
  • EN
  • DE

XG4C-2031

Part No XG4C-2031
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description MIL BOX-Type Plugs with straight DIP terminals, 2.54mm Pitch, 20 Contacts, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Gender Male
Contact Material Brass
Contact Plating Gold
Contact Resistance 20 mΩ
Current Rating 3 A
Depth 8.5 mm
Gender Male
Housing Color Black
Housing Material Polybutylene
Length 32.7 mm
Max Current Rating 1 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Contacts 20
Number of Positions 20
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating 300 V
Voltage Rating (AC) 300 V
Win Source Part Number 971020-XG4C-2031
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XG4C-2031 CAD Model

Description

Omron XG4C-2031 is an OEM electronic component commonly considered for equipment maintenance, assembly support, and replacement needs in industrial and embedded systems. For engineers and sourcing teams, this part is most relevant when maintaining installed Omron-based designs, supporting legacy assemblies, or securing compatible production material for ongoing builds. Its value is typically tied to dependable brand recognition, fit-for-application continuity, and procurement support where documentation and traceability matter. Because exact technical specifications were not provided here, design teams should confirm electrical, mechanical, and packaging details directly in the official Omron datasheet before release to production. The current lifecycle status for XG4C-2031 is information not available beyond an Unknown status, so buyers should assess supply continuity carefully. RoHS compliance information is also not available from the input provided, and engineers should verify the latest environmental compliance declarations, including RoHS and any related material disclosures, through Omron or authorized distribution channels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4606 $51.1210
85+ $1.1985 $101.8725
130+ $1.1610 $150.9300
180+ $1.1236 $202.2480
235+ $1.0861 $255.2335
310+ $0.9738 $301.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess