EN
  • EN
  • DE

XG2A-1401

Part No XG2A-1401
Manufacturer Omron
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN DIP HDR IDC 14P 28AWG VERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Ribbon Cable, DIP Header
Number of Positions 14
Cable Pitch 0.050" (1.27mm)
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Through Hole
Cable Termination IDC
Wire Gauge 28 AWG
Features Feed Through
Contact Finish Tin
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628580-XG2A-1401
Ultra Librarian 3D Model Ultra Librarian XG2A-1401 CAD Model

Description

N

You May Also Be Interested in

3M
CONN DIP HDR IDC 60P VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 4POS 18AWG SMD RA
Need more? Email Us
Omron
CONN DIP HDR IDC 14P 28AWG VERT
Need more? Email Us
Omron
CONN DIP HDR IDC 30P 28AWG VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 3POS 20AWG PCB RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 2POS 24AWG SMD
Need more? Email Us
Omron
CONN DIP HDR IDC 20P 28AWG VERT
Need more? Email Us
Omron
CONN DIP HDR IDC 16P 28AWG VERT
Need more? Email Us
HARTING
CONN DIP HDR IDC 40POS PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess