EN
  • EN
  • DE

DS2740U

Part No DS2740U
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description HIGH-PRECISION COULOMB COUNTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Function Current Gauge (15 Bit)
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Base Product Number DS2740
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586551-DS2740U
Ultra Librarian 3D Model Ultra Librarian DS2740U CAD Model

Description

The DS2740U from Maxim Integrated is an advanced high-precision coulomb counter designed for battery fuel gauging in portable devices. This integrated circuit provides detailed information on battery status, allowing for accurate monitoring of charge and discharge activities to optimize power management in electronic systems.

Key Features

  • High Accuracy: The DS2740U offers precise current-sensing capabilities, enabling it to detect minute changes in battery charge levels, ensuring users have reliable data on battery life.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, which is crucial for extending the operational life of portable devices.
  • Wide Voltage Range: It supports a broad range of battery voltages, making it versatile for use in multiple applications with different power requirements.
  • Direct-to-Digital Interface: The device features a 1-Wire® interface that allows for simple and direct communication with microcontrollers, reducing the complexity of system design.
  • On-Chip Temperature Sensor: An integrated temperature sensor provides additional monitoring capabilities, which can be critical for battery performance and safety.
  • Nonvolatile (NV) Memory: Onboard NV memory ensures that important data such as calibration constants and battery history are preserved even when the power is removed.

Applications

The DS2740U is ideal for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld medical devices
  • Battery backup systems
  • Electric and hybrid electric vehicles

Technical Specifications

Some of the technical specifications of the DS2740U include:

  • Operating Voltage Range: 2.7V to 4.5V
  • Operating Temperature Range: -20°C to +70°C
  • High-Side Current Sensing
  • 16-Bit Current and Voltage Measurement
  • 1-Wire Interface for Easy Communication

With the DS2740U, Maxim Integrated continues to push the boundaries of power management technology, offering designers a robust and flexible solution for battery monitoring in portable devices.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess