EN
  • EN
  • DE

XF2J122412AR100BYOMZ

Part No XF2J122412AR100BYOMZ
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2J
Package Bulk
Product Status Obsolete
Flat Flex Type FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 12
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1316055-XF2J122412AR100BYOMZ
Ultra Librarian 3D Model Ultra Librarian XF2J122412AR100BYOMZ CAD Model

Description

The XF2J122412AR100BYOMZ is an obsolete FFC, FPC (Flat Flexible) Connector manufactured by Omron Electronics Inc-EMC Div.

  • Feature: Zero Insertion Force (ZIF)
  • Contact Orientation: Vertical
  • Contact Material: Copper Alloy
  • Contact Finish Thickness: 5.90μin (0.150μm)
  • Voltage Rating: 50V
  • Temperature Range: -30°C ~ 85°C
  • Housing Material: Polyamide (PA46), nylon 4/6
  • Housing Color: Natural
  • Mounting: Surface Mount
  • Locking Feature: Slide Lock

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 8POS 1.00MM R/A / 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5963
AVX Corp/Kyocera Corp
0.5MM PITCH - 20 POS - VERTICAL / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.3107
Omron
CONN FPC TOP 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0574
Amphenol
CONN FFC BOTTOM 4POS 1.00MM R/A / 4 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5266
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN FPC BOTTOM 96POS 0.50MM R/A / 96 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC VERT 16POS 0.50MM SMD / 16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.8166
I-Pex
CABLINE-VS RECEPTACLE 40P / 40 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0110

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess