EN
  • EN
  • DE

XF2H-3015-1LW

Part No XF2H-3015-1LW
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC 30POS 0.50MM R/A / 0.5 mm Pitch Rotary Lock Type
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Series XF2H
Part Status Obsolete(EOL)
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Tin Alloy
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Operating Temperature Range -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 78.7μin (2.00μm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Win Source Part Number 771080-XF2H-3015-1LW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XF2H-3015-1LW CAD Model

Description

The XF2H-3015-1LW is a 30-position connector manufactured by Omron Electronics Inc-EMC Div.

  • Series: XF2H
  • Pitch: 0.020" (0.50mm)
  • Operating Temperature Range: -30°C ~ 85°C
  • Termination: Solder
  • Contact Finish: Tin Alloy
  • Contact Finish Thickness: 78.7μin (2.00μm)
  • Contact Material: Copper Alloy
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Height Above Board: 0.079" (2.00mm)
  • Connector Type: Flat Flex (FPC)
  • Connector/Contact Type: Contacts, Top and Bottom
  • FFC, FCB Thickness: 0.30mm
  • Locking Feature: Rotary Lock, Backlock
  • Cable End Type: Straight
  • Housing Material: Polyamide (PA6T), Nylon 6T
  • Actuator Material: Liquid Crystal Polymer (LCP)
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • Mounting Option: Surface Mount, Right Angle
  • Actuator Color: Black
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5956
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4669 $58.6760
100+ $1.2037 $120.3700
150+ $1.1660 $174.9000
205+ $1.1284 $231.3220
265+ $1.0908 $289.0620
355+ $0.9780 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 567 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess