EN
  • EN
  • DE

XF2B-2545-31A

Part No XF2B-2545-31A
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC 25POS 0.30MM R/A / 25 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Product Status Obsolete
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 25
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number OR858TR,OR858DKR,XF2B254531ABYOMZ,2266-XF2B-2545-31A,XF2B254531A,XF2B-2545-31A BY OMZ,OR858CT
Standard Package 1,500
Win Source Part Number 1333380-XF2B-2545-31A
Ultra Librarian 3D Model Ultra Librarian XF2B-2545-31A CAD Model

Description

The Omron XF2B-2545-31A FFC/FPC connector assembly is a reliable and efficient component that is perfect for various electronic devices.

  • Positions: 25
  • Pitch: 0.012 inches
  • Termination Style: Solder
  • Contact Finish: Gold
  • Voltage Rating: 50V
  • Current Rating: 0.2A
  • Operating Temperature: -30°C to 85°C

You May Also Be Interested in

Molex, LLC
52610-0572 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 5Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
52207-1160 Molex FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy11CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6403
Molex, LLC
52808-2770 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy27CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6695
Amphenol
CONN FFC/FPC RCPT HSG 13POS 2.54
Need more? Email Us
Molex, LLC
505110-8091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 80CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
54132-4397 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 43Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
503566-4102 Molex FFC & FPC Connectors Easy-On .3mm FPC Conn RA 41Ckt datasheet, inventory, & pricing.
Lowest to $0.3202
TE Connectivity
CONN FFC PIN HSG 6POS 2.54MM
Need more? Email Us
Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess