EN
  • EN
  • DE

V430-F000M12M-SRP

Part No V430-F000M12M-SRP
Manufacturer Omron
Catalog Machine Vision - Bar Code Readers
Description V430,000M,12M,STD-RED,PLUS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Multi Code Reader
Resolution 1.2MP, 1280 x 960 (1,228,800 Pixels)
Light Source Integrated (Red)
Image Type Monochrome
Sensor Type CMOS
Voltage - Supply 5 ~ 30VDC
Mounting Type Chassis Mount
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Operating Temperature 0°C ~ 45°C
Ultra Librarian 3D Model Ultra Librarian V430-F000M12M-SRP CAD Model

Description

NULL

You May Also Be Interested in

Omron
ID30 5MP HD 300MM W HS P
Need more? Email Us
Omron
ID30 5MP HD 50MM W HS
Need more? Email Us
Omron
ID30 5MP SD 300MM W X
Need more? Email Us
Omron
ID20 SXGA HD 300MM HS X
Need more? Email Us
Omron
ID30 5MP SD 81MM W X
Need more? Email Us
Omron
MV20 5MP HD 300MM AV
Need more? Email Us
Omron
ID30 5MP HD 64MM HS P
Need more? Email Us
Omron
ID30 SXGA UHD 64MM W HS P
Need more? Email Us
Omron
ID30 WVGA SD 133MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess