EN
  • EN
  • DE

UM5-3624

Part No UM5-3624
Manufacturer Omron
Catalog Machine Safety - Mats
Description SAFETY MAT UNIVERSAL 5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Width 36.00" (914.4mm)
Length 24.00" (609.6mm)
Operating Force 66.00lbs (30.00kg)
Color Black
Material Polyvinyl Chloride (PVC)
Cable Length 16.40' (5.00m)
Operating Temperature -35°C ~ 150°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, CSA, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian UM5-3624 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BLK 0500MMX1500MM ONE 4-PIN M8
Need more? Email Us
Omron
SAFETY MAT 24X60 M8 BLK 100M
Need more? Email Us
Omron
SPECIAL SINGLE PART UMQ-3672-D
Need more? Email Us
Omron
BLK 0400MMX0400MM ONE 4-PIN M8
Need more? Email Us
Omron
UNIVERSAL MAT UMQ-2472-A
Need more? Email Us
Omron
CUSTOM SINGLE PART ALUM RAMP
Need more? Email Us
Omron
UM10-4224 SAFETY MAT 10M CABLE
Need more? Email Us
Omron
UNIVERSAL MAT UMQ-3636-A
Need more? Email Us
Omron
YEL 0750MMX0750MM ONE 4-PIN M8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess