EN
  • EN
  • DE

CXD3535GG

Part No CXD3535GG
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974145-CXD3535GG
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXD3535GG CAD Model

Description

The CXD3535GG is a high-performance digital signal processor (DSP) LSI manufactured by Sony. It is designed primarily for audio processing applications, offering advanced features for high-fidelity sound reproduction and manipulation. This DSP incorporates various functionalities such as filtering, equalization, and dynamic range control, making it suitable for diverse audio systems.

Applications

  • Audio Processing Units
  • Digital Audio Effects Processors
  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems

Features

  • Advanced Digital Signal Processing: Enables complex audio algorithms for superior sound quality.
  • Multiple Processing Channels: Supports processing of multiple audio streams simultaneously.
  • Integrated Memory: Includes on-chip memory for efficient data storage and retrieval.
  • Flexible I/O Interfaces: Allows for seamless connectivity with various audio peripherals.
  • Low Power Consumption: Optimizes power efficiency for extended battery life in portable devices.
  • Package: BGA (Ball Grid Array)

Benefits

  • High-Fidelity Audio Reproduction: Advanced DSP algorithms deliver exceptional sound quality and clarity.
  • Versatile Audio Processing Capabilities: Supports a wide range of audio effects and manipulations for creative sound design.
  • Efficient Data Handling: Integrated memory reduces the need for external memory components, simplifying system design.
  • Seamless System Integration: Flexible I/O interfaces facilitate easy integration with other audio components and systems.
  • Extended Battery Life: Low power consumption enables longer operating times in portable audio devices.

Technical Specifications

The CXD3535GG is a DSP LSI designed for audio processing. It features multiple processing channels and integrated memory. It supports various I/O interfaces. The device is packaged in a BGA package. Further details on clock speed, memory size, and specific audio processing capabilities can be found in the official Sony datasheet.

You May Also Be Interested in

Rockwell
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0658

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess