EN
  • EN
  • DE

UM10-1212

Part No UM10-1212
Manufacturer Omron
Catalog Machine Safety - Mats
Description UM10-1212 SAFETY MAT 10M CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Width 12.00" (304.8mm)
Length 12.00" (304.8mm)
Operating Force 66.00lbs (30.00kg)
Color Black
Material Polyvinyl Chloride (PVC)
Cable Length 32.81' (10.00m)
Operating Temperature -35°C ~ 150°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, CSA, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian UM10-1212 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY MAT 24X60 M8 BLK 100M
Need more? Email Us
Omron
UNIVERSAL MAT UMQ-2424-A
Need more? Email Us
Omron
SAFETY MAT 12X60 M8 BLK 100M
Need more? Email Us
Omron
SAFETY MAT 900X900MM
Need more? Email Us
Omron
BLK 0500MMX1500MM ONE 4-PIN M8
Need more? Email Us
Omron
BLK 1000MMX0750MM ONE 4-PIN M8
Need more? Email Us
Omron
SPECIAL SINGLE PART UMQ-3672-D
Need more? Email Us
Omron
SAFETY MAT
Need more? Email Us
Omron
YEL 0750MMX0750MM ONE 4-PIN M8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess