EN
  • EN
  • DE

TS-10

Part No TS-10
Manufacturer Omron
Catalog Interface - Sensor, Capacitive Touch
Description TOUCHSTART 120VAC VERSION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Buttons
Proximity Detection No
Voltage - Supply 120V
Operating Temperature -18°C ~ 50°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian TS-10 CAD Model

Description

NULL

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CHANNEL CAPACITIVE SENSOR, IND
Need more? Email Us
Omron
TOUCHSTART 120VAC VERSION
Need more? Email Us
Azoteq (Pty) Ltd
1 CH CAPACITIVE TOUCH & PROXIMIT
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 7KEY 32QFN
Lowest to $4.4638
Azoteq (Pty) Ltd
4 CHANNEL MUTUAL/SELF-CAPACITIVE
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 6CH 14SOIC
Lowest to $1.6128
Microchip Technology
3 CHANNEL TOUCH CONTROLLER, GPIO
Lowest to $2.2940
Analog Devices Inc.
IC CAP-TO-DGTL CONV PROG 16LFCSP
Lowest to $10.1866
SANYO Semiconductor (U.S.A) Corporation
CAPACITIVE TOUCH SENSORS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess