EN
  • EN
  • DE

CY8C20121-SX1IT

Part No CY8C20121-SX1IT
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Sensor, Capacitive Touch
Description IC CAPSENSE EXP 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs Up to 2
LED Driver Channels Up to 2
Interface I2C
Voltage - Supply 2.4V ~ 5.25V
Current - Supply 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1497052-CY8C20121-SX1IT
Ultra Librarian 3D Model Ultra Librarian CY8C20121-SX1IT CAD Model

Description

N

You May Also Be Interested in

Azoteq (Pty) Ltd
GENERIC 7X6 TRACKPAD WITH SINGLE
Need more? Email Us
Azoteq (Pty) Ltd
6 CHANNEL SELF/MUTUAL/INDUCTIVE
Need more? Email Us
Azoteq (Pty) Ltd
3 CHANNEL CAPACITIVE SENSOR, IND
Need more? Email Us
Microchip Technology
IC PROXIMITY DETECTOR 20SSOP
Lowest to $1.7463
Microchip Technology
IC PROXIMITY DETECTOR
Need more? Email Us
Microchip Technology
Touch Screen Controllers MXT1066T2maX 117 Ball device
Need more? Email Us
Microchip Technology
3-CHANNEL CAPACITIVE TOUCH SENSO
Lowest to $1.3636
Azoteq (Pty) Ltd
4 CHANNEL MUTUAL/SELF-CAPACITIVE
Need more? Email Us
Lumissil Microsystems
IC TOUCH BUTTONS 24SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess