EN
  • EN
  • DE

TPJ236U7C15

Part No TPJ236U7C15
Manufacturer Omron
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 376213-TPJ236U7C15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPJ236U7C15 CAD Model

Description

The TPJ236U7C15 is a photoelectric sensor manufactured by Omron. Photoelectric sensors are used for object detection by emitting a beam of light, either visible or infrared, and detecting changes in the received light. This sensor is part of Omron's extensive line of automation components.

Applications

  • Automated Packaging Machines: Used to detect the presence or absence of products on a conveyor belt.
  • Material Handling Systems: Detects objects being moved by robots or other automated equipment.
  • Security Systems: Can be used to detect intruders or unauthorized access.
  • Door and Gate Control: Senses when someone is approaching to automatically open doors or gates.
  • Elevators: Used for safety, detecting if an object is obstructing the door closure.

Features

  • Compact Design: Allows for easy integration into various types of machinery and equipment where space is limited.
  • High Accuracy: Provides reliable and precise object detection.
  • Durable Construction: Designed to withstand harsh industrial environments, including exposure to dust, vibration, and temperature variations.
  • Versatile Mounting Options: Can be mounted in a variety of orientations to accommodate different application requirements.
  • Adjustable Sensitivity: Allows the sensor's detection range to be fine-tuned for specific applications.

Benefits

  • Increased Efficiency: Automates object detection tasks, freeing up personnel for other activities.
  • Improved Safety: Helps to prevent accidents and injuries by detecting obstacles and ensuring proper operation of machinery.
  • Reduced Downtime: Provides reliable and consistent performance, minimizing the risk of equipment failures and production interruptions.
  • Cost Savings: Reduces labor costs, improves productivity, and minimizes material waste.
  • Enhanced Quality Control: Ensures that products are properly positioned and aligned during the manufacturing process.

Additional Details

While precise technical specifications require referencing the specific Omron datasheet, typical specifications for photoelectric sensors in this category include:

  • Sensing Distance: The maximum distance at which the sensor can reliably detect an object.
  • Response Time: The time it takes for the sensor to detect a change in the received light.
  • Operating Voltage: The voltage required to power the sensor.
  • Output Type: The type of electrical signal that the sensor outputs when an object is detected (e.g., NPN, PNP).
  • Light Source: Specifies the type of light emitted by the sensor (e.g., infrared, visible red).

For optimal performance, it is essential to consult the Omron product documentation to ensure proper wiring, mounting, and configuration of the sensor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess