EN
  • EN
  • DE

SS-10GLT

Part No SS-10GLT
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description Switch Snap Action N.O./N.C. SPDT Hinge Lever 10.1A 250VAC 0.49N Screw Mount Quick Connect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 10.1 A
Contact Material Silver
Current Rating 10.1 A
Differential Travel 1.016 mm
Electrical Life 50 kcycles
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 14 V
Mechanical Life 10 Mcycles
Min Operating Temperature -25 °C
Mount Chassis Mount, Screw
Number of Poles 1
Number of Positions 2
Operating Force 490 mN
Operating Position 8.763 mm
Orientation Straight
Overtravel 990.6 µm
Radiation Hardening No
Ratings IP40
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536509040, 8536509040
Switch Function On-Mom
Termination Quick Connect
Throw Configuration SPDT
Voltage Rating (AC) 125 V
Voltage Rating (DC) 30 V
Win Source Part Number 1096092-SS-10GLT
Categories Snap Action,Limit Switches
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS-10GLT CAD Model

Description

The SS-10GLT is a 2-position snap action limit switch from Omron.

  • Contact Material: Silver
  • Current Rating: 10.1 A
  • Operating Force: 490 mN
  • Electrical Life: 50 kcycles
  • Mechanical Life: 10 Mcycles
  • Differential Travel: 1.016 mm
  • Overtravel: 990.6 µm
  • Ingress Protection: IP40
  • Maximum Operating Temperature: 85 °C
  • Mounting Type: Chassis Mount, Screw
  • RoHS: Compliant
  • Voltage Rating (AC): 125 V AC
  • Voltage Rating (DC): 30 V DC
  • Maximum Voltage Rating (AC): 250 V AC
  • Maximum Voltage Rating (DC): 14 V DC

You May Also Be Interested in

Panasonic
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Lowest to $6.6370
C&K Components
SWITCH SNAP ACTION SPDT 6A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $12.8699
C&K Components
Switch Snap Act SPDT 100MA 30V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us
Panasonic
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Lowest to $1.9312
ZF Electronics
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5703 $51.4060
48+ $2.1090 $101.2320
74+ $2.0431 $151.1894
102+ $1.9772 $201.6744
131+ $1.9113 $250.3803
176+ $1.7136 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess