EN
  • EN
  • DE

SGE-125-2-0450 05000C

Part No SGE-125-2-0450 05000C
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description SAFETY EDGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 1.476' (0.45m)
Profile (W x H) 0.59" x 0.98" (15.0mm x 25.0mm)
Material Thermoplastic Elastomer (TPE)
Operating Force 9.44lbs (4.28kg)
Actuation Angle ±30°
Inactive End Region 0.79" (20.0mm)
Cable Length 16.404' (5.00m)
Operating Temperature -10°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE, TUV
Ultra Librarian 3D Model Ultra Librarian SGE-125-2-0450 05000C CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE125 EDGE1620MM WITH 1M CABL
Need more? Email Us
Omron
SGE88-0-2500-1000C-1000C
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE1510-2-1070A-2500C
Need more? Email Us
Omron
SGE-245L-0-1680 05000C-05000C
Need more? Email Us
Omron
SCS FOAM 100 X 200 X 1220MM LONG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess