EN
  • EN
  • DE

SE-KQP1EN

Part No SE-KQP1EN
Manufacturer Omron
Catalog Protection Relays & Systems
Description RELAY MOTOR PROTECT 100/110/120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Function Overcurrent, Phase Loss, Phase Sequence
Voltage - Supply 100/110/120VAC
Trip Range 1 ~ 160A
Delay Time 1 ~ 40s
Mounting Type Socketable
Termination Style Plug In, 8 Pin (Octal)
Features Manual Reset, Test Button
Operating Temperature -10°C ~ 60°C;5;9;7;10;8;3;4;2;1;602001;1920;4821;1864;602201;602209;18;600051;2561;1849;314;3249;236;277;3307;68;4080;4008;4106;3473;844;41;3483;2946;281;818;0;10959;74342;2084;74343;120998;63891;97659;121029;121030;5862;47534;62356;67960;62355;67961;121033;121039;122081;121040;97660;122080;116483;122778;131685;61280;61281;27292;70562;28465;5150;66101;74337;75389;70819;75390;69173;75943;59786;59834;59835;28154;131124;59800;65990;67805;121041;38573;121042;79088;124956;4940;12462;74369;49846;93477;104124;47187;20476;21196;122807;62673;18769;14592;67807;81796;81797;74362;74363;74364;74365;74367;66008;81798;59816;57299;27007;98861;98863;98862;98865;98864;66038;1082;83578;83579;67808;67809;66001;67810;67811;67812;74360;74361;66060;67804;83580;106851;94996;94900;81799;122805;4139;121044;121045;81800;77308;55404;70561;75391;70563;70564;75392;74372;74373;75386;74371;64659;74370;70565;61;3;804;17;0;2;4;1;1;314575;314576;314577;838794;793393;793392;351664;632933;632938;632942;632944;351667;665966;665970;351668;351669;469281;665967;378285;382945;665968;382950;793394;382955;490439;665969;667697;382962;490440;629045;382984;793395;665965;799096;383003;793396;386420;456818;498571;386421;469282;386423;576682;386424;456817;386429;490438;417751;490434;490432;744024;804550;80570;632941;433582;80616;632937;80625;83028;87868;88937;97647;112777;116556;117025;490430;490435;665978;490429;146615;152005;152009;152047;152048;153084;155263;155269;155274;155281;161432;165886;490433;490431;224656;226165;665982;474393;261935;261936;823369;761386;290439;658259;510400;298716;576684;464518;67443;67447;67456;67463;67496;464516;67505;67506;67510;67875;67877;76901;444527;667699;76920;77495;78528;78980;464517;83242;83251;83417;83425;84330;84355;85876;793629;793257;793399;793400;576683;106729;816337;674054;498570;793630;117909;456821;139622;139629;490375;139656;139789;140896;141766;141773;141774;141775;498566;141960;147554;147556;147557;665980;150744;153598;153619;667693;674053;793258;191047;490426;199258;199264;199286;199515;665981;212959;213869;490427;665979;216238;469299;218455;219630;456822;222882;225372;236291;490428;490425;245896;256295;1;793397;667698;28471;28472;490392;799291;4572;4573;73606;490391;158759;5695;184068;665971;9527;836932;9637;10739;85665;14081;14145;490390;18060;182276;464514;25225;464513;448933;25360;236734;236768;490386;490402;39794;469283;793628;39885;39908;39909;39921;39922;119750;490393;490409;490417;490410;121416;121456;836933;121516;121517;121518;121519;121520;121521;121528;121529;490418;490395;490420;490413;448947;793631;490403;490412;203340;490405;490388;490387;632934;490406;490408;761470;281605;469285;283349;295625;490422;490394;490389;64206;64230;64296;72441;469294;490423;490419;490411;469288;117398;137964;490396;138051;142049;490415;793256;490414;186502;469286;490397;490401;632940;490398;665977;665974;490421;632939;235579;793398;238006;490400;490404;257273;490407;490416;456823;793632;274788;280256;665972;490399;289663;469287;632936;292182;292183;576684;805892;67441;67495;70078;793629;793257;456824;469289;469293;576683;665975;107283;107284;674054;111820;456819;793630;497355;115247;139655;141768;498566;153149;429646;469295;799507;469292;793258;665973;187161;187166;469290;487672;191460;765423;456820;199264;665976;838796;1;2977;464512;487673;665962;793627;3162;3199;793390;665961;804549;3436;667696;3456;674052;3553;793391;838797;464510;5692;469298;6895;464511;6898;8074;8309;9529;9537;9543;9545;576685;464509;836931;805893;632943;433585;14021;11853;14077;490381;14086;793259;16482;18104;25077;25195;25217;25223;490384;28547;32663;33120;36740;39769;39865;632935;490385;120848;55536;490382;490383;121479;121491;121504;469297;249110;233085;765424;1;1;329230;329240;339014;
Ultra Librarian 3D Model Ultra Librarian SE-KQP1EN CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
ENERGIZED PHASE INDICATOR
Need more? Email Us
Littelfuse Inc.
NGR MONITOR 48VDC DEVICENET CE/C
Need more? Email Us
Littelfuse Inc.
SURGE ARRESTER GDT
Need more? Email Us
Littelfuse Inc.
NEUTRAL-EARTHING-RESISTOR MON. P
Need more? Email Us
Omron
TMR SPDT 0.1MIN-10HR BLCK AC24
Need more? Email Us
Littelfuse Inc.
SURGE ARRESTER GDT
Need more? Email Us
Littelfuse Inc.
MONITOR EARTH LEAKAGE 24VDC
Need more? Email Us
Omron
PWR MULTICIRCUIT PROTECT
Need more? Email Us
Littelfuse Inc.
3-PHASE OVERLOAD RELAY/200-480
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess