EN
  • EN
  • DE

SCS-2525-2-1500 02000C

Part No SCS-2525-2-1500 02000C
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description EDGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 4.921' (1.50m)
Profile (W x H) 0.98" x 0.98" (25.0mm x 25.0mm)
Material Nitrile Butadiene Rubber (NBR)
Operating Force 30.12lbs (13.66kg)
Actuation Angle ±45°
Inactive End Region 0.79" (20.0mm)
Cable Length 6.562' (2.00m)
Operating Temperature -25°C ~ 75°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian SCS-2525-2-1500 02000C CAD Model

Description

NULL

You May Also Be Interested in

Omron
SGE88-0-0200-2000C-2000C
Need more? Email Us
Omron
SGE-1510-5-0150L 07600C-00150F
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE1510-2-1070A-2500C
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SPECIAL SGE245 SERIES EDGE
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE-225-2-2730 00600C SFTY EDGE
Need more? Email Us
Omron
SGE125 EDGE1620MM WITH 1M CABL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess