EN
  • EN
  • DE

SCS-2525-1-0840N 02000C

Part No SCS-2525-1-0840N 02000C
Manufacturer Omron
Catalog Misc Products
Description EDGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Machine Safety - Bumpers and Edges
Mfr Omron
Series SCS
Package Bulk
Product Status Obsolete
Length 2.756' (0.84m)
Profile (W x H) 0.98" x 0.98" (25.0mm x 25.0mm)
Material Nitrile Butadiene Rubber (NBR)
Operating Force 30.12lbs (13.66kg)
Actuation Angle ±45°
Inactive End Region 0.79" (20.0mm)
Cable Length 6.562' (2.00m)
Temperature Range - Operating -25°C ~ 75°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 790409-SCS-2525-1-0840N 02000C
Ultra Librarian 3D Model Ultra Librarian SCS-2525-1-0840N 02000C CAD Model

Description

The Omron SCS Bumpers and Edges are industrial automation and controls components designed for machine safety applications.

  • Length: 2.756' (0.84m)
  • Operating Force: 30.12lbs (13.66kg)
  • Material: nitrile butadiene rubber (NBR)
  • Ingress Protection: IP65
  • Cable Length: 6.562' (2.00m)
  • Operating Temperature: -25°C to 75°C
  • Approval: CE
  • Profile: 0.98" x 0.98" (25.0mm x 25.0mm)
  • Actuation Angle: ±45°
  • Inactive End Region: 0.79" (20.0mm)

These bumpers and edges are now obsolete but were once a reliable choice for machine safety applications.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess