EN
  • EN
  • DE

SG1503Y-DESC

Part No SG1503Y-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% 8CERDIP  /  Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 40V
Current - Supply 2mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number SG1503
Other Names 150-SG1503Y-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250897-SG1503Y-DESC
Ultra Librarian 3D Model Ultra Librarian SG1503Y-DESC CAD Model

Description

The SG1503Y-DESC by Microchip Technology is a state-of-the-art precision voltage regulator designed for a wide array of applications. This component is tailored for systems that require a stable and reliable voltage reference. The SG1503Y-DESC is part of Microchip's commitment to providing high-quality electronic components that meet the rigorous demands of the modern electronic landscape.

Key Features

  • High Precision Voltage: The SG1503Y-DESC offers a highly accurate voltage regulation, ensuring that your devices operate within their optimal voltage range.
  • Stability: Designed for stability, this voltage regulator maintains consistent performance even under varying load conditions and temperature fluctuations.
  • Low Dropout Voltage: The low dropout voltage feature makes it ideal for battery-operated devices, where maximizing battery life is crucial.
  • Wide Operating Range: It can function effectively across a broad range of input voltages, making it versatile for use in multiple applications.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety.

Applications

The SG1503Y-DESC is suitable for a variety of applications, including but not limited to:

  • Power supply regulation for sensitive electronics
  • Automotive systems that require consistent voltage
  • Industrial control systems
  • Telecommunication equipment
  • Portable battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SG1503Y-DESC is no exception. It is built to meet stringent quality standards, ensuring that it performs to the expectations of the most demanding applications. The device also comes with Microchip's robust support and warranty, providing peace of mind for manufacturers and designers alike.

Conclusion

With its precision voltage regulation, stability, and versatility, the SG1503Y-DESC from Microchip Technology is an excellent choice for anyone looking to incorporate a reliable voltage regulator into their electronic designs. Its robust feature set and the reputation of Microchip Technology make this product a valuable addition to any project requiring consistent power management.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess