EN
  • EN
  • DE

R88M-GP10030H

Part No R88M-GP10030H
Manufacturer Omron
Catalog Motors - AC, DC
Description SERVOMOTOR 3000 RPM 200V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type AC Motor
Function Servomotor
Voltage - Rated 200VAC
RPM 3000 RPM
Torque - Rated (oz-in / mNm) 45.32 / 320
Power - Rated 100W
Encoder Type Incremental
Size / Dimension Square - 2.362" x 2.362" (60.00mm x 60.00mm)
Diameter - Shaft 0.315" (8.00mm)
Length - Shaft and Bearing 0.984" (25.00mm)
Mounting Hole Spacing 2.756" (70.00mm)
Termination Style Cable with Connector
Torque - Max Momentary (oz-in / mNm) 121.8 / 860
Operating Temperature 0°C ~ 40°C;5;9;7;10;8;3;4;2;1;1528;175;1050;600578;2895;4654;966;2039;1738;1286;381;3214;495;602287;600845;5293;2171;600508;4166;2589;1885;4052;2685;5101;2790;1927;2090;600094;2221;1890;4686;1471;3982;490;602172;563;12;1188;236;2234;3026;1110;149;1910;1778;2183;403;668;2700;2223;2300;4008;1597;4677;1568;4411;445;2132;771;1832;3151;601564;541;1670;601597;601634;818;0;51758;51759;51760;51761;90435;90436;90449;90440;90443;90442;51762;51763;51764;90437;51765;51766;90438;90441;90465;90466;90467;90444;90445;90447;90469;90468;90446;51767;51768;51791;51769;90439;52622;76050;76058;76057;51771;51772;90450;90451;51773;90448;100620;51774;51775;52623;52624;52625;73257;73295;73435;73299;73275;73293;54323;59623;54324;73204;73205;73206;73207;73208;59614;73429;73430;73302;73304;73331;62279;73263;73266;73276;73279;73280;73281;73283;73286;73287;73288;73289;70214;73290;73291;73292;73294;73300;73301;73303;73305;73306;73335;73309;73310;73312;73314;73315;73317;73318;73431;73432;73319;73320;73321;73322;73323;73324;73325;73327;73328;73330;73332;73334;73258;73259;73336;73260;73261;73262;73264;73265;73268;73269;73270;73272;73273;29514;67839;79860;79861;79862;104485;105187;87769;20053;33390;28863;3922;15418;73211;73212;73213;73214;73215;73216;73217;73218;73219;73220;73221;73222;73223;73224;73225;73226;73227;73228;73229;73437;73230;73438;73231;73232;73234;73235;73236;73237;73238;73239;73240;73241;73242;73243;73244;73245;73246;73247;73248;57726;51777;51778;83109;83110;83111;83112;32919;121073;72876;117644;115480;115478;115479;51830;51831;51832;76060;76059;76075;76074;76076;76067;76066;76068;105395;102162;92226;92227;81480;81477;81486;81481;81511;81485;81476;81478;81483;81484;81479;51783;122979;115271;115272;115270;126867;129863;115273;51834;30938;55417;92163;104486;123477;82463;105185;27301;23527;104987;105190;105189;105183;105184;27302;27303;16887;55418;57564;76048;51535;49240;58256;49241;53443;51784;60841;104611;105177;73252;73253;1845;27304;51835;29516;29517;27306;48034;74641;57974;27307;27308;27310;76053;76055;76072;76049;131157;27311;27312;27313;44175;44176;111089;111090;111091;22277;1082;52627;52628;52629;52630;52631;52626;105188;105186;3763;128203;128205;128204;128206;5156;29518;51785;51786;260;88318;41950;100710;2550;37100;67840;13047;106581;6232;1495;51833;117112;53262;82293;53263;53264;53265;59853;53266;53267;53268;73368;53269;82294;53270;73369;53271;53272;8;62;61;3;792;2;243;804;1;17;0;2;4;7;1;1;307211;337557;1;350448;718972;401445;401446;407938;839950;839951;839952;1;323390;499737;323398;333502;388973;489891;409761;735152;3062;3067;3445;25237;121215;707317;49034;51272;756896;574797;55871;61508;121420;734897;169129;169130;128842;128843;130342;132402;132403;482195;135032;169425;169460;169469;169473;169485;203005;175229;176623;177485;178452;228829;429792;206189;809064;208767;210265;210279;210280;742127;768719;210818;210859;429776;820400;820399;249586;249840;249853;249874;249911;452102;742126;249922;267452;267605;281374;269395;270052;270801;295291;305582;74667;452103;461538;80570;80600;80616;87718;87868;89197;833343;93708;94062;103633;108742;116556;155281;163481;186413;188837;194866;197403;226165;257680;287666;299937;67685;69687;76967;78528;78626;78969;78980;84330;84356;139731;140896;555909;522728;141773;147554;147585;147967;150427;150722;150744;153598;182820;762339;195903;473295;213869;222858;225372;762584;762585;1;4578;6908;9570;15556;25279;36769;40303;41806;45982;660552;695895;637140;122160;772871;136407;169876;176674;203884;20879
Ultra Librarian 3D Model Ultra Librarian R88M-GP10030H CAD Model

Description

NULL

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
1.5KW 240V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
60W 480V 2000RPM BOK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us
Omron
60W 480V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess