EN
  • EN
  • DE

NYB1C-31291

Part No NYB1C-31291
Manufacturer Omron
Catalog Industrial PCs
Description BOX CEL 8GB W764 64GBSSD RS232
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Box PC
Core Processor Intel® Celeron® 2980U
Storage SSD, 64GB
Memory DDR3L SODIMM (8GB Installed)
Display Type No Display
Expansion Type PCIe
Voltage - Supply 24VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Operating System Windows 7
Approval Agency cULus, EAC, KC
Ultra Librarian 3D Model Ultra Librarian NYB1C-31291 CAD Model

Description

NULL

You May Also Be Interested in

Omron
P512 I7 16A 8GP W732 320HD DVI
Need more? Email Us
Omron
PNL15 I5 4G W10 320GHD DVI-D
Need more? Email Us
Omron
BOX XEON 16G NOOS NOHD DVI-D
Need more? Email Us
Omron
PNL12 I5 8G W764 32GSS RS232
Need more? Email Us
Omron
BOXXEON16GECCWIN10 500GSSRS232
Need more? Email Us
Omron
BOX XEON16G WIN10 500GSS ML
Need more? Email Us
Omron
PNL15 CEL7G 4G W10 320GHD DVI-
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD ML
Need more? Email Us
Omron
PNL19 CEL7G 8G W10 64GSS S
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess