Product Overview: MAX4081FASA from Maxim Integrated
The MAX4081FASA is a high-side, current-sense amplifier from Maxim Integrated that offers precision monitoring of current flow in various applications. Designed to operate with a wide supply voltage range from 4.5V to 76V, this device is suitable for both low and high voltage systems. The MAX4081FASA features a unique unidirectional output that provides a voltage output that is proportional to the current passing through the sense resistor.
Key Features
- Wide Supply Range: The device can be powered by a supply voltage ranging from 4.5V to 76V, making it versatile for use in multiple applications.
- High Accuracy: It delivers high accuracy with a low input offset voltage, ensuring precise current measurements.
- High-Side Measurement: By measuring the current on the high side, the MAX4081FASA allows for the detection of load conditions without interrupting the ground path.
- Adjustable Gain: The amplifier gain is set by an external gain-setting resistor, providing flexibility in the design.
- Low Power Consumption: With its quiescent current specification, it is an energy-efficient solution for power-sensitive applications.
- Small Package: Available in an 8-pin SO package, the MAX4081FASA saves board space and is ideal for compact designs.
Applications
The MAX4081FASA is used in a wide range of applications where precise current monitoring is essential. This includes but is not limited to:
- Battery chargers
- Power management systems
- Automotive and industrial systems
- Overcurrent and undercurrent detection
- Portable devices
- Telecommunications equipment
Conclusion
In summary, the MAX4081FASA from Maxim Integrated is a robust and reliable high-side current-sense amplifier that excels in various applications due to its wide supply voltage range, high accuracy, and compact size. Its ability to measure current without interfering with the ground path makes it a preferred choice for designers looking to incorporate current sensing in their systems with minimal impact on the overall design.