EN
  • EN
  • DE

NT2S-CN215-V1

Part No NT2S-CN215-V1
Manufacturer Omron
Catalog Controllers - Cable Assemblies
Description CABLE ASSEMBLY INTERFACE 16.4' / 5 m Length Serial CMOS Cable 9-Pin, Programmable Logic Controller (PLC) Peripheral
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Controls
Manufacturer Omron Automation and Safety
Series NT2S
Specifications Interface
Length 16.4' (5.0m)
For Use With/Related Products Omron NT Series
Win Source Part Number 794003-NT2S-CN215-V1
Popularity Medium
Supply and Demand Status Limited
Family Name NT2S
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NT2S-CN215-V1 CAD Model

Description

The Omron Automation and Safety NT2S-CN215-V1 is a 16.4 feet (5.0m) long interface cable designed for use with Omron NT Series.

  • Series: NT2S
  • Cable Length: 16.4 feet (5.0m)
  • Category: Industrial Controls
  • Introduction Date: January 01, 2000
  • EOL Date: Obsolete/End of Life

You May Also Be Interested in

Omron
CONNECT CABLE 16I/O CRIMP 1M
Need more? Email Us
Omron
CONNECT CABLE PLC 32-INPUT
Need more? Email Us
Omron
CABLE ASSEMBLY INPUT 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY OUTPUT 0.820'
Need more? Email Us
Omron
CONNECT CABLE PLC 32-INPUT 0.25M
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CONNECT CABLE W/CONN 0.5M
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess